RegalRexnord Rexnord MAS5207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAS5207

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord MAS5207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MAS5207 - RegalRexnord
Milwaukee, WI, United States
Rexnord MAS5207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MAS5207
Rexnord MAS5207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAS5207
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MAS5207
Product Name Rexnord MAS5207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Locking Collar
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 2000 rpm
Load Rating 43240 lbs (19610 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
8mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing - A 7Z59MPF080L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3150 inch (8 mm)
Load Rating 122 lbs (55.46 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Link-Belt 21547 Pillow Blocks Sleeve Bearings - 21547 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 2.94 inch (74.61 mm)
Bearing Babbitt
View Details