RegalRexnord Rexnord MAS3215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAS3215

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MAS3215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MAS3215 - RegalRexnord
Milwaukee, WI, United States
Rexnord MAS3215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MAS3215
Rexnord MAS3215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAS3215
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal

2 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MAS3215
Product Name Rexnord MAS3215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1700 rpm
Load Rating 57750 lbs (26190 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details