RegalRexnord Rexnord MAFS5211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAFS5211

Description
2 11/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 11/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MAFS5211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MAFS5211 - RegalRexnord
Milwaukee, WI, United States
Rexnord MAFS5211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MAFS5211
Rexnord MAFS5211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAFS5211
2 11/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

2 11/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MAFS5211
Product Name Rexnord MAFS5211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.69 inch (68.26 mm)
Rated Speed 1700 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
3/4 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details