RegalRexnord Rexnord MAF6307A78 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAF6307A78

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord MAF6307A78 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MAF6307A78 - RegalRexnord
Milwaukee, WI, United States
Rexnord MAF6307A78 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MAF6307A78
Rexnord MAF6307A78 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAF6307A78
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MAF6307A78
Product Name Rexnord MAF6307A78 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Pillow Block Bearing, 12mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1226 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Plastic / Polymer
Length 2.56 inch (65 mm)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details