RegalRexnord Link-Belt MA5230EX Unmounted Bearings Cylindrical Roller Bearings MA5230EX

Description
Product Family: Cylindrical Roller; Line: Link-Belt
Description
Product Family: Cylindrical Roller; Line: Link-Belt

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MA5230EX Unmounted Bearings Cylindrical Roller Bearings - MA5230EX - RegalRexnord
Milwaukee, WI, United States
Link-Belt MA5230EX Unmounted Bearings Cylindrical Roller Bearings
MA5230EX
Link-Belt MA5230EX Unmounted Bearings Cylindrical Roller Bearings MA5230EX
Product Family: Cylindrical Roller; Line: Link-Belt

Product Family: Cylindrical Roller; Line: Link-Belt

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MA5230EX
Product Name Link-Belt MA5230EX Unmounted Bearings Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11200 lbs (5079 kg)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details