RegalRexnord Rexnord MA3207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA3207F

Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MA3207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MA3207F - RegalRexnord
Milwaukee, WI, United States
Rexnord MA3207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MA3207F
Rexnord MA3207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA3207F
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal

2 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MA3207F
Product Name Rexnord MA3207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 2000 rpm
Load Rating 43240 lbs (19610 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
0.625
Specs
Bearing Type Needle Roller
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 330 lbs (150 kg)
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details