RegalRexnord Link-Belt MA1319 Inner Rings Cylindrical Roller Bearings MA1319

Description
95 mm Cylindrical Roller Bearing with plain cylindrical inner ring
Description
95 mm Cylindrical Roller Bearing with plain cylindrical inner ring

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MA1319 Inner Rings Cylindrical Roller Bearings - MA1319 - RegalRexnord
Milwaukee, WI, United States
Link-Belt MA1319 Inner Rings Cylindrical Roller Bearings
MA1319
Link-Belt MA1319 Inner Rings Cylindrical Roller Bearings MA1319
95 mm Cylindrical Roller Bearing with plain cylindrical inner ring

95 mm Cylindrical Roller Bearing with plain cylindrical inner ring

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MA1319
Product Name Link-Belt MA1319 Inner Rings Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB4010UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.5748 inch (40.000 mm)
View Details
Roller Bearings - 186212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-150 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 32000 lbs (14512 kg)
View Details