RegalRexnord Link-Belt M5215EX Outer Ring & Roller Assemblies Cylindrical Roller Bearings M5215EX

Description
Link-Belt M5215EX Cylindrical Roller Bearings Series 5200 Outer Ring & Roller Assembly. Contact Rexnord for more details.
Description
Link-Belt M5215EX Cylindrical Roller Bearings Series 5200 Outer Ring & Roller Assembly. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt M5215EX Outer Ring & Roller Assemblies Cylindrical Roller Bearings - M5215EX - RegalRexnord
Milwaukee, WI, United States
Link-Belt M5215EX Outer Ring & Roller Assemblies Cylindrical Roller Bearings
M5215EX
Link-Belt M5215EX Outer Ring & Roller Assemblies Cylindrical Roller Bearings M5215EX
Link-Belt M5215EX Cylindrical Roller Bearings Series 5200 Outer Ring & Roller Assembly. Contact Rexnord for more details.

Link-Belt M5215EX Cylindrical Roller Bearings Series 5200 Outer Ring & Roller Assembly. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number M5215EX
Product Name Link-Belt M5215EX Outer Ring & Roller Assemblies Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Roller Bearings - 1469318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 21000 lbs (9524 kg)
View Details
Rotation - Cross Roller Ring - RB17020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.6929 inch (170.000 mm)
View Details