RegalRexnord Link-Belt M5206UMW2 Outer Ring & Roller Assemblies Cylindrical Roller Bearings M5206UMW2

Description
Product Family: Cylindrical Roller; Line: Link-Belt
Description
Product Family: Cylindrical Roller; Line: Link-Belt

Suppliers

Company
Product
Description
Supplier Links
Link-Belt M5206UMW2 Outer Ring & Roller Assemblies Cylindrical Roller Bearings - M5206UMW2 - RegalRexnord
Milwaukee, WI, United States
Link-Belt M5206UMW2 Outer Ring & Roller Assemblies Cylindrical Roller Bearings
M5206UMW2
Link-Belt M5206UMW2 Outer Ring & Roller Assemblies Cylindrical Roller Bearings M5206UMW2
Product Family: Cylindrical Roller; Line: Link-Belt

Product Family: Cylindrical Roller; Line: Link-Belt

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number M5206UMW2
Product Name Link-Belt M5206UMW2 Outer Ring & Roller Assemblies Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB20030UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
Aerospace Bearings, YAG(Smith) - YAG-16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
Roller Bearings - 2482879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.6248 inch (41.270 mm)
View Details
.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details