RegalRexnord Link-Belt M1309TV Outer Ring & Roller Assemblies Cylindrical Roller Bearings M1309TV

Description
Link-Belt M1309TV Cylindrical Roller Bearings Series 1300 Outer Ring & Roller Assembly. Contact Rexnord for more details.
Description
Link-Belt M1309TV Cylindrical Roller Bearings Series 1300 Outer Ring & Roller Assembly. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt M1309TV Outer Ring & Roller Assemblies Cylindrical Roller Bearings - M1309TV - RegalRexnord
Milwaukee, WI, United States
Link-Belt M1309TV Outer Ring & Roller Assemblies Cylindrical Roller Bearings
M1309TV
Link-Belt M1309TV Outer Ring & Roller Assemblies Cylindrical Roller Bearings M1309TV
Link-Belt M1309TV Cylindrical Roller Bearings Series 1300 Outer Ring & Roller Assembly. Contact Rexnord for more details.

Link-Belt M1309TV Cylindrical Roller Bearings Series 1300 Outer Ring & Roller Assembly. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number M1309TV
Product Name Link-Belt M1309TV Outer Ring & Roller Assemblies Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU178UUCC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.5276 inch (115.000 mm)
View Details
Sprag Clutch Bearings - 1465246 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
.2500 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5245 lbs (2379 kg)
View Details