RegalRexnord Link-Belt M1211UV Outer Ring & Roller Assemblies Cylindrical Roller Bearings M1211UV

Description
Link-Belt M1211UV Cylindrical Roller Bearings Series 1200 Outer Ring & Roller Assembly. Contact Rexnord for more details.
Description
Link-Belt M1211UV Cylindrical Roller Bearings Series 1200 Outer Ring & Roller Assembly. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt M1211UV Outer Ring & Roller Assemblies Cylindrical Roller Bearings - M1211UV - RegalRexnord
Milwaukee, WI, United States
Link-Belt M1211UV Outer Ring & Roller Assemblies Cylindrical Roller Bearings
M1211UV
Link-Belt M1211UV Outer Ring & Roller Assemblies Cylindrical Roller Bearings M1211UV
Link-Belt M1211UV Cylindrical Roller Bearings Series 1200 Outer Ring & Roller Assembly. Contact Rexnord for more details.

Link-Belt M1211UV Cylindrical Roller Bearings Series 1200 Outer Ring & Roller Assembly. Contact Rexnord for more details.

Supplier's Site
Bearing - 43485319 - Radwell International
Willingboro, NJ, United States
Bearing
43485319
Bearing 43485319
M1211UV, ROLLER BEARING, 55MM BORE, 21MM WIDTH, 100MM OD, 2.03MM FILLET RADIUS, 11700LB DYNAMIC LOAD CAP, 16400LB STATIC LOAD CAP,. FREE 2 YEAR RADWELL WARRANTY

M1211UV, ROLLER BEARING, 55MM BORE, 21MM WIDTH, 100MM OD, 2.03MM FILLET RADIUS, 11700LB DYNAMIC LOAD CAP, 16400LB STATIC LOAD CAP,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Roller Bearings Roller Bearings
Product Number M1211UV 43485319
Product Name Link-Belt M1211UV Outer Ring & Roller Assemblies Cylindrical Roller Bearings Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-35 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details