W.M. Berg LINEAR CROSS ROLLER SLIDES LRSA-10

Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet
Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LINEAR CROSS ROLLER SLIDES - LRSA-10 - W.M. Berg
Cudahy, WI, United States
LINEAR CROSS ROLLER SLIDES
LRSA-10
LINEAR CROSS ROLLER SLIDES LRSA-10
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LRSA-10
Product Name LINEAR CROSS ROLLER SLIDES
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 38MM SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 24 inch (610 mm)
View Details
Optical Fiber Positioner, XYZθXθY, Singlemode, 8-32 - 9091 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details