W.M. Berg RACK DRIVEN BALL SLIDES LRDD-20

Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet
Datasheet Summary
Powered by GS/AI

The LRDD-20 is a rack-driven ball slide designed for linear motion with a travel of 2.0 inches and a maximum rated load of 60 lbs. The slide features a 416 stainless steel rack and has a 20º pressure angle gear pitch. Its physical dimensions include A=4.00 inches, B=3.375 inches, C=3.000 inches, E=0.230 inches, and key mounting features include a #8-32 threaded hole with a pitch diameter of 0.562 inches. The part is part of a series with travel ranges from 0.5 to 18 inches and load capacities up to 170 lbs.

Datasheet Summary
Powered by GS/AI

The LRDD-20 is a rack-driven ball slide designed for linear motion with a travel of 2.0 inches and a maximum rated load of 60 lbs. The slide features a 416 stainless steel rack and has a 20º pressure angle gear pitch. Its physical dimensions include A=4.00 inches, B=3.375 inches, C=3.000 inches, E=0.230 inches, and key mounting features include a #8-32 threaded hole with a pitch diameter of 0.562 inches. The part is part of a series with travel ranges from 0.5 to 18 inches and load capacities up to 170 lbs.

Suppliers

Company
Product
Description
Supplier Links
RACK DRIVEN BALL SLIDES - LRDD-20 - W.M. Berg
Cudahy, WI, United States
RACK DRIVEN BALL SLIDES
LRDD-20
RACK DRIVEN BALL SLIDES LRDD-20
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LRDD-20
Product Name RACK DRIVEN BALL SLIDES
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL51H+559L - THK America, Inc.
Specs
Stroke or X-Axis Travel 22.99 inch (584 mm)
View Details
Multi-axes platform - TELICA variant 2 (panel level package) - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0 to 29.53 inch (0.0 to 750 mm)
Y-Axis Travel 0.0 to 31.5 inch (0.0 to 800 mm)
View Details
Device Alignment Stage, Four-Axis, Vacuum, 3 mm, 8°, 8-32 & 1/4-20 - 9071-V - Newport MKS
Specs
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Hex-Key
View Details
Ball Slide Positioning Stage - 753-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details