W.M. Berg CROSS ROLLER BEARINGS RAIL SET LR2-28

Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet
Datasheet Summary
Powered by GS/AI

The LR2-28 is a cross roller bearing rail set for precise linear motion, featuring hardened and ground tool steel rails and rollers with a brass retainer. It supports a maximum travel of 27.559 inches and has a dynamic load capacity of 4800 lbs. The part includes mounting features for #10 screws and has physical dimensions of 8.70 inches in height, 0.591 inches in width, and 1.217 inches in mounting flange height. It is designed for high-load, high-stiffness applications with line-contact rolling elements.

Datasheet Summary
Powered by GS/AI

The LR2-28 is a cross roller bearing rail set for precise linear motion, featuring hardened and ground tool steel rails and rollers with a brass retainer. It supports a maximum travel of 27.559 inches and has a dynamic load capacity of 4800 lbs. The part includes mounting features for #10 screws and has physical dimensions of 8.70 inches in height, 0.591 inches in width, and 1.217 inches in mounting flange height. It is designed for high-load, high-stiffness applications with line-contact rolling elements.

Suppliers

Company
Product
Description
Supplier Links
CROSS ROLLER BEARINGS RAIL SET - LR2-28 - W.M. Berg
Cudahy, WI, United States
CROSS ROLLER BEARINGS RAIL SET
LR2-28
CROSS ROLLER BEARINGS RAIL SET LR2-28
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LR2-28
Product Name CROSS ROLLER BEARINGS RAIL SET
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
FULL EXTENSION SLIDE W/HOLD-OUT DETENT - AR3-K400 - AR3-K400 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 16.3 inch (414 mm)
View Details
XYZ Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum - 9066-XYZ-R-V - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details