W.M. Berg CROSS ROLLER BEARINGS RAIL SET LR2-26M

Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet
Datasheet Summary
Powered by GS/AI

The LR2-26M is a cross roller bearing rail set designed for high-load linear motion, featuring hardened and ground tool steel rails and rollers with a brass retainer. It supports a travel distance of 650 mm and has a load capacity of 1960 kg. The rail set includes mounting features with M6 x 1.0 threaded holes and specifies dimensions of 15.0 mm height, 31.0 mm width, and 50.0 mm spacing between mounting holes. The part is part of the LR2 series, which is built for heavy-duty applications requiring high rigidity and precision.

Datasheet Summary
Powered by GS/AI

The LR2-26M is a cross roller bearing rail set designed for high-load linear motion, featuring hardened and ground tool steel rails and rollers with a brass retainer. It supports a travel distance of 650 mm and has a load capacity of 1960 kg. The rail set includes mounting features with M6 x 1.0 threaded holes and specifies dimensions of 15.0 mm height, 31.0 mm width, and 50.0 mm spacing between mounting holes. The part is part of the LR2 series, which is built for heavy-duty applications requiring high rigidity and precision.

Suppliers

Company
Product
Description
Supplier Links
CROSS ROLLER BEARINGS RAIL SET - LR2-26M - W.M. Berg
Cudahy, WI, United States
CROSS ROLLER BEARINGS RAIL SET
LR2-26M
CROSS ROLLER BEARINGS RAIL SET LR2-26M
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LR2-26M
Product Name CROSS ROLLER BEARINGS RAIL SET
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
3/4 EXTENSION SLIDE W/HOLD-OUT DETENT - AR2-K500 - AR2-K500 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 11.44 inch (291 mm)
View Details