W.M. Berg CROSS ROLLER BEARINGS RAIL SET LR2-22M

Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet
Datasheet Summary
Powered by GS/AI

The LR2-22M is a cross roller bearing rail set with a travel distance of 550 mm and a dynamic load capacity of 1960 kg. It features hardened and ground tool steel rails and rollers with a brass retainer. The part includes mounting holes with M6 x 1.0 threads and is designed for high-load precision linear motion applications. The rail set is part of the LR2 series, which shares identical construction materials and design principles across variants.

Datasheet Summary
Powered by GS/AI

The LR2-22M is a cross roller bearing rail set with a travel distance of 550 mm and a dynamic load capacity of 1960 kg. It features hardened and ground tool steel rails and rollers with a brass retainer. The part includes mounting holes with M6 x 1.0 threads and is designed for high-load precision linear motion applications. The rail set is part of the LR2 series, which shares identical construction materials and design principles across variants.

Suppliers

Company
Product
Description
Supplier Links
CROSS ROLLER BEARINGS RAIL SET - LR2-22M - W.M. Berg
Cudahy, WI, United States
CROSS ROLLER BEARINGS RAIL SET
LR2-22M
CROSS ROLLER BEARINGS RAIL SET LR2-22M
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LR2-22M
Product Name CROSS ROLLER BEARINGS RAIL SET
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 38MM SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 16 inch (406 mm)
View Details
XY Linear Stage, Triple Divide, 0.5 in, X Pico, Y Micro, 8-32, 1/4-20 - 9065-XY-PN - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details