W.M. Berg CROSS ROLLER BEARINGS RAIL SET LR2-04M

Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet
Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CROSS ROLLER BEARINGS RAIL SET - LR2-04M - W.M. Berg
Cudahy, WI, United States
CROSS ROLLER BEARINGS RAIL SET
LR2-04M
CROSS ROLLER BEARINGS RAIL SET LR2-04M
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LR2-04M
Product Name CROSS ROLLER BEARINGS RAIL SET
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 17.72 inch (450 mm)
View Details
XZ Linear Stage, ULTRAlign, 13 mm Travel, Crossed-Roller, M4, M6 - M-461-XZ-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Device Type Crossed Roller Slide
View Details