W.M. Berg ULTRA-PRECISION LINEAR BALL SLIDES LPSC-30A

Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet
Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULTRA-PRECISION LINEAR BALL SLIDES - LPSC-30A - W.M. Berg
Cudahy, WI, United States
ULTRA-PRECISION LINEAR BALL SLIDES
LPSC-30A
ULTRA-PRECISION LINEAR BALL SLIDES LPSC-30A
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LPSC-30A
Product Name ULTRA-PRECISION LINEAR BALL SLIDES
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360877 - RS Components, Ltd.
Specs
Carriage Load 23649 lbs (10725 kg)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details
XY Linear Stage, Triple Divide, 0.5 in, X Pico, Y Micro, 8-32, 1/4-20 - 9065-XY-PN - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
High-Load Precision Z Stage - M-451 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.4921 inch (12.5 mm)
Rated Speed 0.0197 to 0.1181 in/sec (0.0300 to 0.1800 m/min)
View Details