W.M. Berg ULTRA-PRECISION LINEAR BALL SLIDES LPSB-10A

Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet
Datasheet Summary
Powered by GS/AI

The LPSB-10A is an ultra-precision linear ball slide with 1.0 inch travel, designed for high-accuracy linear motion. It has an aluminum black anodized body with dimensions A=2.56 inches, B=2.250 inches, C=2.250 inches, and supports a rated load of 15 lbs. The part features #4 mounting holes with #6-32 threads. It is part of a series of linear ball slides with travel ranges from 0.5 to 10 inches and load capacities up to 520 lbs.

Datasheet Summary
Powered by GS/AI

The LPSB-10A is an ultra-precision linear ball slide with 1.0 inch travel, designed for high-accuracy linear motion. It has an aluminum black anodized body with dimensions A=2.56 inches, B=2.250 inches, C=2.250 inches, and supports a rated load of 15 lbs. The part features #4 mounting holes with #6-32 threads. It is part of a series of linear ball slides with travel ranges from 0.5 to 10 inches and load capacities up to 520 lbs.

Suppliers

Company
Product
Description
Supplier Links
ULTRA-PRECISION LINEAR BALL SLIDES - LPSB-10A - W.M. Berg
Cudahy, WI, United States
ULTRA-PRECISION LINEAR BALL SLIDES
LPSB-10A
ULTRA-PRECISION LINEAR BALL SLIDES LPSB-10A
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LPSB-10A
Product Name ULTRA-PRECISION LINEAR BALL SLIDES
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360883 - RS Components, Ltd.
Specs
Carriage Load 4856 lbs (2202 kg)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 inch (400 mm)
View Details
XYZ Linear Stage, ULTRAlign, 0.5 in., Left-Handed, 8-32 and 1/4-20 - 562-XYZ-LH - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
PIHera Piezo Linear Stage - P-620.1 - P-629.1 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
Stroke or X-Axis Travel 1.97 to 70.87 inch (50 to 1800 mm)
Carriage Load 2.25 lbs (1.02 kg)
View Details