W.M. Berg ULTRA-PRECISION CROSS ROLLER LEAD SCREW DRIVEN SLIDE LDS-09C

Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet
Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULTRA-PRECISION CROSS ROLLER LEAD SCREW DRIVEN SLIDE - LDS-09C - W.M. Berg
Cudahy, WI, United States
ULTRA-PRECISION CROSS ROLLER LEAD SCREW DRIVEN SLIDE
LDS-09C
ULTRA-PRECISION CROSS ROLLER LEAD SCREW DRIVEN SLIDE LDS-09C
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LDS-09C
Product Name ULTRA-PRECISION CROSS ROLLER LEAD SCREW DRIVEN SLIDE
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2 Stacked Platform - CHARON2 XYZ3TM+0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Stage with Magnetic Direct Drive, Cost-Effective - V-408 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Rated Speed 43.31 to 59.06 in/sec (66 to 90 m/min)
View Details