W.M. Berg LINEAR BALL SLIDES LBSEM-50

Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet
Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LINEAR BALL SLIDES - LBSEM-50 - W.M. Berg
Cudahy, WI, United States
LINEAR BALL SLIDES
LBSEM-50
LINEAR BALL SLIDES LBSEM-50
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LBSEM-50
Product Name LINEAR BALL SLIDES
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

High-Precision XY Stage - V-731 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Rated Speed 7.87 in/sec (12 m/min)
View Details
VULCANO2 Stacked Platform - VULCANO2 XYT (DXRH) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Mini slide - DGSL-25-40-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details