1 1/4" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Stainless Steel Insert, Water Drainage Features
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | KWFXSS220 |
| Product Name | Link-Belt KWFXSS220 Flange Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Features | Flanged |
| Operating Temperature | 158 F (70 C) |
| Design Units | Inch |