35 mm Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Stainless Steel Insert
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | KPSS2M35 |
| Product Name | Link-Belt KPSS2M35 Pillow Blocks Ball Bearings |
| Bearing Type | Ball |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 1.38 inch (35 mm) |
| Rated Speed | 4800 rpm |
| Load Rating | 5810 lbs (2635 kg) |