RegalRexnord Rexnord KMC3208 Cartridge Blocks Rex Spherical Roller Bearings KMC3208

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord KMC3208 Cartridge Blocks Rex Spherical Roller Bearings - KMC3208 - RegalRexnord
Milwaukee, WI, United States
Rexnord KMC3208 Cartridge Blocks Rex Spherical Roller Bearings
KMC3208
Rexnord KMC3208 Cartridge Blocks Rex Spherical Roller Bearings KMC3208
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number KMC3208
Product Name Rexnord KMC3208 Cartridge Blocks Rex Spherical Roller Bearings
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-26 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details