RegalRexnord Link-Belt KLPSS2M30D Pillow Blocks Ball Bearings KLPSS2M30D

Description
30 mm Mounted Stainless Steel Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal
Description
30 mm Mounted Stainless Steel Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt KLPSS2M30D Pillow Blocks Ball Bearings - KLPSS2M30D - RegalRexnord
Milwaukee, WI, United States
Link-Belt KLPSS2M30D Pillow Blocks Ball Bearings
KLPSS2M30D
Link-Belt KLPSS2M30D Pillow Blocks Ball Bearings KLPSS2M30D
30 mm Mounted Stainless Steel Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal

30 mm Mounted Stainless Steel Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KLPSS2M30D
Product Name Link-Belt KLPSS2M30D Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Rated Speed 5600 rpm
Load Rating 4390 lbs (1991 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Ball Bushing Pillow Block SPB8 - TSPB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 255 lbs (116 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details