RegalRexnord Link-Belt KLPS220D Pillow Blocks Ball Bearings KLPS220D

Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal
Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt KLPS220D Pillow Blocks Ball Bearings - KLPS220D - RegalRexnord
Milwaukee, WI, United States
Link-Belt KLPS220D Pillow Blocks Ball Bearings
KLPS220D
Link-Belt KLPS220D Pillow Blocks Ball Bearings KLPS220D
1 1/4" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal

1 1/4" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KLPS220D
Product Name Link-Belt KLPS220D Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.25 inch (31.75 mm)
Rated Speed 4800 rpm
Load Rating 5810 lbs (2635 kg)
Unlock Full Specs
to access all available technical data

Similar Products

16mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM16F043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6299 inch (16 mm)
Load Rating 1333 lbs (605 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Plain Type Pillow Block Bearing, 8mm - 80UP-08 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details