1 1/2" Mounted Ball Bearing, Intermediate Duty, Polypropylene 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal, Stainless Steel Insert
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | KLFSS224D |
| Product Name | Link-Belt KLFSS224D Flange Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Features | Flanged |
| Operating Temperature | 158 F (70 C) |
| Design Units | Inch |