RegalRexnord Link-Belt KLFBSS222D Flange Blocks Ball Bearings KLFBSS222D

Description
1 3/8" Mounted Ball Bearing, Intermediate Duty, Polypropylene 3-Bolt Bracket Flange Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal, Stainless Steel Insert
Description
1 3/8" Mounted Ball Bearing, Intermediate Duty, Polypropylene 3-Bolt Bracket Flange Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal, Stainless Steel Insert

Suppliers

Company
Product
Description
Supplier Links
Link-Belt KLFBSS222D Flange Blocks Ball Bearings - KLFBSS222D - RegalRexnord
Milwaukee, WI, United States
Link-Belt KLFBSS222D Flange Blocks Ball Bearings
KLFBSS222D
Link-Belt KLFBSS222D Flange Blocks Ball Bearings KLFBSS222D
1 3/8" Mounted Ball Bearing, Intermediate Duty, Polypropylene 3-Bolt Bracket Flange Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal, Stainless Steel Insert

1 3/8" Mounted Ball Bearing, Intermediate Duty, Polypropylene 3-Bolt Bracket Flange Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal, Stainless Steel Insert

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flange Mounted Bearings
Product Number KLFBSS222D
Product Name Link-Belt KLFBSS222D Flange Blocks Ball Bearings
Bearing Type Ball
Mtg Configuration 3-Bolt
Design Units Inch
Shaft Size 1.38 inch (34.92 mm)
Flange Length / Diameter 1.56 inch (39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.57 inch (40 mm)
Flange Width 4.49 inch (114 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2510 inch (6.38 mm)
View Details
Medium-duty Four-bolt Flange Pillow Block Units - F4BM Series - SKF/Global
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Flange Type Non-piloted
View Details
2 suppliers
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details