1" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal, 100% Grease Filled, Housing Plugged
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | KFXS216DK6 |
| Product Name | Link-Belt KFXS216DK6 Flange Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Features | Flanged |
| Operating Temperature | 194 F (90 C) |
| Design Units | Inch |