RegalRexnord Pillow Block/Bearing Housing KFXS216D

Description
FLANGE BLOCKS BALL BEARINGS, LINK-BELT, INTERMEDIATE DUTY, POLYAMIDE, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, MAX. 6800 RPM, DYNAMIC: 3150 LBF, STATIC: 1760 LBF. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE BLOCKS BALL BEARINGS, LINK-BELT, INTERMEDIATE DUTY, POLYAMIDE, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, MAX. 6800 RPM, DYNAMIC: 3150 LBF, STATIC: 1760 LBF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 72347870 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
72347870
Pillow Block/Bearing Housing 72347870
FLANGE BLOCKS BALL BEARINGS, LINK-BELT, INTERMEDIATE DUTY, POLYAMIDE, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, MAX. 6800 RPM, DYNAMIC: 3150 LBF, STATIC: 1760 LBF. FREE 2 YEAR RADWELL WARRANTY

FLANGE BLOCKS BALL BEARINGS, LINK-BELT, INTERMEDIATE DUTY, POLYAMIDE, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, MAX. 6800 RPM, DYNAMIC: 3150 LBF, STATIC: 1760 LBF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 72347870
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details