Stock Drive Products & Sterling Instrument - SDP/SI Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB20 TSSUTFB-20

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TSSUTFB-20 is a flanged twin pillow block for end-supported applications, featuring a 1.250 inch nominal bore diameter, overall dimensions of 3.50 inches in B, 2.750 inches in E, and 6.70 inches in L, with a dynamic load capacity of 4700 lbf and a pillow block mass of 4.20 lb. It includes a 5/16-18 lubrication access thread. The part is part of the Super Smart Ball Bushing™ Flanged Twin Pillow Block series, designed for low-friction rotation and shaft support in industrial applications.

Datasheet Summary
Powered by GS/AI

TSSUTFB-20 is a flanged twin pillow block for end-supported applications, featuring a 1.250 inch nominal bore diameter, overall dimensions of 3.50 inches in B, 2.750 inches in E, and 6.70 inches in L, with a dynamic load capacity of 4700 lbf and a pillow block mass of 4.20 lb. It includes a 5/16-18 lubrication access thread. The part is part of the Super Smart Ball Bushing™ Flanged Twin Pillow Block series, designed for low-friction rotation and shaft support in industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB20 - TSSUTFB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB20
TSSUTFB-20
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB20 TSSUTFB-20
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number TSSUTFB-20
Product Name Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB20
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 6mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0609 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2362 inch (6 mm)
Housing Plastic / Polymer
Length 1.69 inch (43 mm)
View Details
12mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details
1-11/16 in. ID, 5-13/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
2-1/2 in. ID, 7-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21340 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.75 inch (69.85 mm)
View Details