3 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, Open Auxiliary Cap
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | KFS5303A |
| Product Name | Rexnord KFS5303A Flange Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |