1 1/2" Mounted Ball Bearing, Intermediate Duty, Polyamide 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | KFS224DC |
| Product Name | Link-Belt KFS224DC Flange Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Features | Flanged |
| Operating Temperature | 194 F (90 C) |
| Design Units | Inch |