RegalRexnord Pillow Block/Bearing Housing KFBS2E20

Description
FLANGE BALL BEARING, 1-14 INCH SHAFT, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE BALL BEARING, 1-14 INCH SHAFT, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 59476172 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59476172
Pillow Block/Bearing Housing 59476172
FLANGE BALL BEARING, 1-14 INCH SHAFT, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

FLANGE BALL BEARING, 1-14 INCH SHAFT, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 59476172
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.57 inch (40 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN8 - TTWN-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 510 lbs (231 kg)
View Details
Plain Type Pillow Block Bearing, 8mm - 80UP-08 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details