Stock Drive Products & Sterling Instrument - SDP/SI Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO10 TSSUPBO-10

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSSUPBO-10 is an open-type Super Smart Ball Bushing pillow block designed for continuously-supported applications, with a nominal bore diameter of 0.625 inches. It measures 2.50 inches in length (A), 0.88 inches in width (A1), 0.94 inches in width (A2), 1.75 inches in height (B), and has a 1.125-inch hole spacing (E1). The block has a mass of 0.41 pounds and supports a dynamic load capacity of 620 lbf. It features a #8 bolt hole for mounting and includes an adjustable lubrication access screw. The unit is constructed for use in standard industrial environments without specified corrosion resistance or special ball materials unless designated by suffix.

Datasheet Summary
Powered by GS/AI

The TSSUPBO-10 is an open-type Super Smart Ball Bushing pillow block designed for continuously-supported applications, with a nominal bore diameter of 0.625 inches. It measures 2.50 inches in length (A), 0.88 inches in width (A1), 0.94 inches in width (A2), 1.75 inches in height (B), and has a 1.125-inch hole spacing (E1). The block has a mass of 0.41 pounds and supports a dynamic load capacity of 620 lbf. It features a #8 bolt hole for mounting and includes an adjustable lubrication access screw. The unit is constructed for use in standard industrial environments without specified corrosion resistance or special ball materials unless designated by suffix.

Suppliers

Company
Product
Description
Supplier Links
Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO10 - TSSUPBO-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO10
TSSUPBO-10
Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO10 TSSUPBO-10
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number TSSUPBO-10
Product Name Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO10
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 620 lbs (281 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Load Rating 122 lbs (55.33 kg)
View Details
4 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 48000 rpm
Load Rating 225 lbs (102 kg)
Housing Aluminum
View Details
30mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
1/2 in. ID, 3-29/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL2018S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details