1 1/4" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Round Flange Cartridge Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | KBR2104 |
| Product Name | Rexnord KBR2104 Flanged Cartridge Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Application | Ball Screw Support |
| Design Units | Inch |