RegalRexnord Rexnord KA6215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA6215F

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Single Lip Light Contact Seal
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Single Lip Light Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord KA6215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KA6215F - RegalRexnord
Milwaukee, WI, United States
Rexnord KA6215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KA6215F
Rexnord KA6215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA6215F
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Single Lip Light Contact Seal

2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Single Lip Light Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KA6215F
Product Name Rexnord KA6215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1900 rpm
Load Rating 57750 lbs (26190 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
7/8 in. ID, 5-1/8 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.69 inch (42.86 mm)
View Details
Plummer Blocks -  - NTN Bearing Corporation
NTN Bearing Corporation
Specs
Bearing Type Cylindrical Roller; Spherical Roller; Tapered Roller
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.9843 to 17.72 inch (25 to 450 mm)
View Details