RegalRexnord Rexnord KA6203F Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA6203F

Description
2 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Single Lip Light Contact Seal
Description
2 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Single Lip Light Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord KA6203F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KA6203F - RegalRexnord
Milwaukee, WI, United States
Rexnord KA6203F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KA6203F
Rexnord KA6203F Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA6203F
2 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Single Lip Light Contact Seal

2 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Single Lip Light Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KA6203F
Product Name Rexnord KA6203F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 2500 rpm
Load Rating 36370 lbs (16494 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH216 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
Bearing Stainless Steel
View Details
0.5
Specs
Bearing Type Needle Roller
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 380 lbs (172 kg)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details