W.M. Berg CAM FOLLOWER JEM-B-14

Description
Cam Assemblies are for transforming rotary motion into linear motion. Cam Followers, Roller Bearing Cam Followers and Adjustable Assemblies Material: Stainless Steel
Datasheet
Description
Cam Assemblies are for transforming rotary motion into linear motion. Cam Followers, Roller Bearing Cam Followers and Adjustable Assemblies Material: Stainless Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAM FOLLOWER - JEM-B-14 - W.M. Berg
Cudahy, WI, United States
CAM FOLLOWER
JEM-B-14
CAM FOLLOWER JEM-B-14
Cam Assemblies are for transforming rotary motion into linear motion. Cam Followers, Roller Bearing Cam Followers and Adjustable Assemblies Material: Stainless Steel

Cam Assemblies are for transforming rotary motion into linear motion.

  • Cam Followers, Roller Bearing Cam Followers and Adjustable Assemblies
  • Material: Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Cam Followers
Product Number JEM-B-14
Product Name CAM FOLLOWER
Bearing Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

23 mm L, 22 mm Roller Dia., 10 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV22 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.8661 inch (22 mm)
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 9/16 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1/2-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 970 lbs (440 kg)
View Details
Rotation - Cam Follower - CF5-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details