W.M. Berg CAM FOLLOWER JEM-B-13

Description
Cam Assemblies are for transforming rotary motion into linear motion. Cam Followers, Roller Bearing Cam Followers and Adjustable Assemblies Material: Stainless Steel
Datasheet
Description
Cam Assemblies are for transforming rotary motion into linear motion. Cam Followers, Roller Bearing Cam Followers and Adjustable Assemblies Material: Stainless Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAM FOLLOWER - JEM-B-13 - W.M. Berg
Cudahy, WI, United States
CAM FOLLOWER
JEM-B-13
CAM FOLLOWER JEM-B-13
Cam Assemblies are for transforming rotary motion into linear motion. Cam Followers, Roller Bearing Cam Followers and Adjustable Assemblies Material: Stainless Steel

Cam Assemblies are for transforming rotary motion into linear motion.

  • Cam Followers, Roller Bearing Cam Followers and Adjustable Assemblies
  • Material: Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Cam Followers
Product Number JEM-B-13
Product Name CAM FOLLOWER
Bearing Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-9/16 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1/2-A-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 870 lbs (395 kg)
View Details
1-1/4 in. L, 1-1/4 Roller Dia., 5/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.38 inch (34.92 mm)
View Details
Rotation - Cam Follower - CFS5-A - THK America, Inc.
Specs
Bearing Surface Compact Type (CFS)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details