W.M. Berg ANTI-BACKLASH LEAD SCREWS HTSP6ABS1-24

Description
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
Datasheet
Description
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANTI-BACKLASH LEAD SCREWS - HTSP6ABS1-24 - W.M. Berg
Cudahy, WI, United States
ANTI-BACKLASH LEAD SCREWS
HTSP6ABS1-24
ANTI-BACKLASH LEAD SCREWS HTSP6ABS1-24
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".

Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion.

  • Materials: 6061 Aluminum or 416 stainless steel
  • Lead accuracy of ±.006 in/ft.
  • Size: diameters from 3/16" to 3/4".
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Lead Screws and ACME Screws
Product Number HTSP6ABS1-24
Product Name ANTI-BACKLASH LEAD SCREWS
Screw Type Lead Screw
Design Features Zero-Backlash Design
Nut Material DELRIN
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M3 x 0,5 x L1 - Lead Screw Series M3 x 0,5 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.1181 inch (3 mm)
View Details
ACME Nuts - A112504-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1.25 inch (31.75 mm)
Screw Lead 0.2500 inches per turn (1.57 turns per cm)
View Details
Lead Screws - 8625297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.7087 inch (18 mm)
View Details
Feed Screw - Lead Screw - DC16 - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1181 inch (3 mm)
View Details