Rockford Ball Screw ACME Nuts A112504-2

Description
ACME Nuts
Request a Quote
Description
ACME Nuts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A112504-2 is a standard ACME nut designed for use with 1 1/4-4 ACME screws, featuring a bronze nut material and a thread class of 2G. It supports a dynamic load capacity of 7,800 lbs and a static load capacity of 25,000 lbs, with a forward driving efficiency of 30% and a torque to raise 1 lb of 0.134 in-lbs. The nut is compatible with the specified screw diameter and lead, and includes a flange mounting configuration with four spaced through-holes on a 3.440 inch bolt circle diameter.

Datasheet Summary
Powered by GS/AI

A112504-2 is a standard ACME nut designed for use with 1 1/4-4 ACME screws, featuring a bronze nut material and a thread class of 2G. It supports a dynamic load capacity of 7,800 lbs and a static load capacity of 25,000 lbs, with a forward driving efficiency of 30% and a torque to raise 1 lb of 0.134 in-lbs. The nut is compatible with the specified screw diameter and lead, and includes a flange mounting configuration with four spaced through-holes on a 3.440 inch bolt circle diameter.

Suppliers

Company
Product
Description
Supplier Links
ACME Nuts - A112504-2 - Rockford Ball Screw
Rockford, IL, United States
ACME Nuts
A112504-2
ACME Nuts A112504-2
ACME Nuts

ACME Nuts

Supplier's Site Datasheet

Technical Specifications

  Rockford Ball Screw
Product Category Lead Screws and ACME Screws
Product Number A112504-2
Product Name ACME Nuts
Design English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

ACME Flanges - A205008-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.5000 inch (12.7 mm)
Screw Lead 0.2500 inches per turn (1.57 turns per cm)
View Details
ACME Flanges - A102520-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.2500 inch (6.35 mm)
Screw Lead 0.0500 inches per turn (7.87 turns per cm)
View Details
ACME Screws - A105010-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
ACME Flanges - A306208-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.6250 inch (15.87 mm)
Screw Lead 0.3750 inches per turn (1.05 turns per cm)
View Details