2" Mounted Ball Bearing, Standard Duty, High-Test Iron Hanger Block, Setscrew Locking, Triple Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | HM3U2E32E3 |
| Product Name | Link-Belt HM3U2E32E3 Hanger Units Ball Bearings |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 2.0000 inch (50.800 mm) |
| Outside Diameter | 4.3750 inch (111.125 mm) |