1 15/16" Mounted Ball Bearing, Standard Duty, High-Test Iron 4-Bolt Round Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Non-relubricatable
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FY231N |
| Product Name | Link-Belt FY231N Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 1.94 inch (49.21 mm) |
| Flange Length / Diameter | 2.47 inch (62.71 mm) |