2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Closed End Cap, 90 Degree Lube Fitting
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | FX3Y235NCTD |
| Product Name | Link-Belt FX3Y235NCTD Flange Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |