1 1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Clearance Seal, 100% Grease Filled
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | FX3U224HK4 |
| Product Name | Link-Belt FX3U224HK4 Flange Blocks Ball Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.5000 inch (38.100 mm) |