1/2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Free Running, 10% Oil Fill
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | FX3S2B08HFF |
| Product Name | Link-Belt FX3S2B08HFF Flange Blocks Ball Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 0.5000 inch (12.700 mm) |