1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, High Temperature Grease, Increased Clearance
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | FX3S220E1 |
| Product Name | Link-Belt FX3S220E1 Flange Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Features | Flanged |
| Operating Temperature | 400 F (204 C) |
| Design Units | Inch |