RegalRexnord Link-Belt FX3S219E1K75 Flange Blocks Ball Bearings FX3S219E1K75

Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease, Nickel Plated Housing
Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease, Nickel Plated Housing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FX3S219E1K75 Flange Blocks Ball Bearings - FX3S219E1K75 - RegalRexnord
Milwaukee, WI, United States
Link-Belt FX3S219E1K75 Flange Blocks Ball Bearings
FX3S219E1K75
Link-Belt FX3S219E1K75 Flange Blocks Ball Bearings FX3S219E1K75
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease, Nickel Plated Housing

1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease, Nickel Plated Housing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Ball Bearings
Product Number FX3S219E1K75
Product Name Link-Belt FX3S219E1K75 Flange Blocks Ball Bearings
Seals / Shields Single Seal
Features Flanged
Operating Temperature 400 F (204 C)
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-52 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details