1" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Free Running, 50% Grease Fill
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | FX3S216FF |
| Product Name | Link-Belt FX3S216FF Flange Blocks Ball Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.0000 inch (25.400 mm) |